EN
  • EN
  • DE

LT5400ACMS8E-3#PBF

Part No LT5400ACMS8E-3#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C to 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1059902-LT5400ACMS8E-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-3#PBF CAD Model

Description

The LT5400ACMS8E-3#PBF is a high-precision, quad matched resistor network designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This precision resistor network is engineered to provide stable and accurate performance, making it an ideal choice for critical applications that require precise voltage references, bridge circuits, and differential amplifiers.

Key Features

  • Exceptional Matching: The LT5400ACMS8E-3#PBF boasts excellent resistor matching, with a maximum matching tolerance of ±0.01% at 25°C, ensuring high consistency and performance in analog circuit designs.
  • Temperature Coefficient: It offers a low temperature coefficient of resistance (TCR) of ±2ppm/°C, which guarantees minimal drift over a wide temperature range, enhancing the stability of your applications.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various supply voltages and providing flexibility in different circuit configurations.
  • Robust Packaging: Housed in a compact, surface-mount 8-lead MSOP package, the LT5400ACMS8E-3#PBF saves valuable board space while providing robustness and reliability in various operating environments.

Applications

The LT5400ACMS8E-3#PBF is designed to excel in a variety of applications where precision is paramount. These include:

  • Precision instrumentation
  • High-accuracy data conversion
  • Bridge circuits
  • Temperature sensing and control systems
  • Differential signal processing

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT5400ACMS8E-3#PBF resistor network is manufactured to the highest standards, delivering reliable performance for the lifetime of your product. Whether you are developing precision industrial equipment or sophisticated measurement devices, this resistor network will help you achieve the accuracy and stability your applications demand.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9550 $59.8650
7+ $16.3734 $114.6138
10+ $15.8617 $158.6170
14+ $15.3500 $214.9000
17+ $14.8384 $252.2528
23+ $13.3034 $305.9782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess