EN
  • EN
  • DE

LT4363IMS-1#TRPBF

Part No LT4363IMS-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-TSSOP
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Part Number Series LT4363
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801869-LT4363IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363IMS-1#TRPBF CAD Model

Description

Product Overview: LT4363IMS-1#TRPBF

The LT4363IMS-1#TRPBF is a high-performance surge stopper integrated circuit (IC) designed and manufactured by Linear Technology. This advanced device is engineered to protect sensitive electronic systems from high voltage transients and overvoltage events, ensuring the longevity and reliability of the system it safeguards.

At the core of the LT4363IMS-1#TRPBF is its ability to control the gate of an external N-channel MOSFET to act as a variable resistor during transient overvoltage events. This feature allows the device to clamp the output voltage to a safe level without the need for large external components, making it an ideal choice for space-constrained applications.

The device operates over a wide input voltage range and can withstand surges up to 100V, making it suitable for a variety of industrial, automotive, and telecommunication applications. Its robust design includes an adjustable overvoltage lockout and an undervoltage lockout, which ensures that the system operates only when the supply voltage is within an acceptable range.

The LT4363IMS-1#TRPBF also features a fault timer, which provides an additional layer of protection by limiting the duration of overvoltage conditions, thereby preventing potential damage to the MOSFET. Moreover, the IC offers a status flag output that can be used to signal a fault condition to a microcontroller or other monitoring systems.

Packaged in a compact MSOP-10, this surge stopper is designed for easy implementation into existing designs. Its lead-free and RoHS-compliant construction ensures that it meets modern environmental standards, making it a responsible choice for eco-conscious manufacturers. The LT4363IMS-1#TRPBF's combination of features and compact size makes it an excellent choice for protecting power supplies, automotive electronics, and other critical systems against voltage transients.

In summary, the LT4363IMS-1#TRPBF from Linear Technology is a versatile and reliable solution for safeguarding sensitive electronics from voltage spikes and surges while maintaining a compact footprint and meeting environmental standards.

You May Also Be Interested in

Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess