Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Weidmüller
Package Bulk
Accessory Type Passive Distributor
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1340352-1752080050
Ultra Librarian 3D Model Ultra Librarian 1752080050 CAD Model

Description

The 1340352-1752080050 is a passive distributor accessory that is used in sensors and transducers. Bold the product name (e.g., BAV99S,135 → 1340352-1752080050) and manufacturer (e.g., Nexperia USA Inc. → Weidmüller).

  • Accessory Type: Passive Distributor
  • Application: Sensors and Transducers
  • Package: Bulk
  • Units per Package: 50
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited Shelf Life)

You May Also Be Interested in

Omron
SERIAL COMM UNIT
Need more? Email Us
ECAD model for ZX2-SF11
Omron
F39-EJ0299-L
Need more? Email Us
ECAD model for F39-EJ0299-L
Omron
F39-EJ0575-D
Need more? Email Us
ECAD model for F39-EJ0575-D
Omron
F39-MC21
Need more? Email Us
ECAD model for F39-MC21
Omron
F39-EJ0245-L
Need more? Email Us
ECAD model for F39-EJ0245-L
Omron
CERAMIC SENS CAP M30 UNSHIELD
Need more? Email Us
ECAD model for Y92E-SC30N-C
Omron
CONN FOR SENSOR COMM UNIT
Need more? Email Us
ECAD model for E3NX-CA0
Omron
CONTROLR SENS 100-240V RELAY OUT
Need more? Email Us
ECAD model for S3D2-BK-US
Omron
F39-EJ0570-D
Need more? Email Us
ECAD model for F39-EJ0570-D

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention