EN
  • EN
  • DE

LT4356IGN1

Part No LT4356IGN1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071750-LT4356IGN1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4356IGN1 CAD Model

Description

Product Overview: LT4356IGN1 - Surge Stopper from Linear Technology

The LT4356IGN1 is a sophisticated surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this component is essential for ensuring the longevity and reliability of electronic systems that may be exposed to harsh electrical environments. The LT4356IGN1 is particularly well-suited for automotive, industrial, avionics, and robust consumer applications where voltage spikes are common and potentially damaging.

Key Features

  • Surge Protection: The LT4356IGN1 is capable of withstanding surges up to 60V, safeguarding connected components against sudden voltage spikes.
  • Adjustable Overvoltage Control: Users can set the overvoltage shutdown threshold with an external resistor divider, allowing for precise control tailored to specific application requirements.
  • Reverse Input Protection: The device is designed to protect against negative input voltages, preventing reverse current flow that could damage the power supply and downstream components.
  • Low Quiescent Current: With a low quiescent current draw, the LT4356IGN1 ensures minimal impact on the system's power budget, making it ideal for power-sensitive applications.
  • Multi-Functionality: It functions not only as a surge stopper but also as a power supply controller, offering features such as inrush current limiting and overcurrent protection.

Applications

The LT4356IGN1 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Aviation and aerospace electronics
  • Telecommunication infrastructure
  • Robust consumer electronics

Technical Specifications

  • Part Number: LT4356IGN1
  • Package: 16-pin SSOP
  • Operating Temperature Range: -40°C to +85°C
  • Additional Features: Fault Indicator Output, Gate Driver for External N-Channel MOSFET

The LT4356IGN1 from Linear Technology stands out as a reliable choice for engineers looking to incorporate robust surge protection in their designs. Its combination of performance, versatility, and ease of use make it a go-to component for safeguarding sensitive electronics against voltage transients.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess