EN
  • EN
  • DE

LT8900

Part No LT8900
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95288-LT8900
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8900 CAD Model

Description

The LT8900 from Linear Technology is a versatile and high-performance 2.4 GHz radio transceiver designed for low-power applications. It stands out in the market for its exceptional features, which cater to a wide range of wireless communication needs.

Key Features

  • Frequency Range: The LT8900 operates in the popular 2.4 GHz ISM band, making it suitable for global applications without the need for frequency band adjustments.
  • Modulation Techniques: It supports advanced modulation schemes including GFSK and O-QPSK, ensuring reliable data transmission with high spectral efficiency.
  • Low Power Consumption: Designed with energy efficiency in mind, the LT8900 is ideal for battery-operated devices, boasting a low current consumption in both transmit and receive modes.
  • Integrated Power Amplifier: The built-in power amplifier provides a configurable output power, allowing for optimized range and power usage based on specific application requirements.
  • Data Rate: It offers a flexible data rate up to 2 Mbps, making it a great choice for applications that require both low latency and high-throughput wireless communication.
  • Security: The LT8900 includes hardware support for packet encryption and authentication, providing a secure communication channel for sensitive data.

Applications

The LT8900 is designed to meet the demands of a diverse set of applications. It is particularly well-suited for:

  • Wireless sensor networks
  • Home automation systems
  • Remote control units
  • Telemetry and IoT devices
  • Consumer electronics

Conclusion

With its robust feature set, the LT8900 from Linear Technology is an exceptional choice for developers and manufacturers looking to incorporate reliable and efficient wireless communication into their products. Its adaptability to various data rates, power levels, and security protocols makes it a highly versatile component for a multitude of wireless applications.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess