EN
  • EN
  • DE

LT4356IDE-3#PBF

Part No LT4356IDE-3#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/LATCH 12-DFN / Surge Stopper Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781434-LT4356IDE-3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-3#PBF CAD Model

Description

Product Overview: LT4356IDE-3#PBF

The LT4356IDE-3#PBF is a surge stopper designed by Linear Technology to protect sensitive electronic devices from high voltage spikes and surges. It acts as a safeguard for power supplies in industrial, automotive, and avionic systems, where power stability is critical for the operation and longevity of electronic components.

Key Features

  • Voltage Protection: The device operates over a wide voltage range, offering protection against high voltage transients. It clamps input voltages to a safe level, allowing systems to continue functioning even during surge events.
  • Current Limiting: It includes an adjustable overcurrent protection feature that limits the output current during fault conditions, preventing damage to downstream components.
  • Reverse Input Protection: The LT4356IDE-3#PBF also provides protection against negative input voltages, which can be detrimental to power circuits.
  • Low Quiescent Current: With its low quiescent current, the device is suitable for battery-powered applications where power efficiency is a priority.

Applications

The surge stopper is ideal for a variety of applications that require robust power supply protection, including:

  • Automotive electronics
  • Aviation and aerospace systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-operated devices

Product Specifications

Parameter Value Part Number LT4356IDE-3#PBF Package 12-Lead (4mm × 3mm) DFN Operating Temperature Range -40°C to +125°C Input Voltage Range 4V to 80V

With its robust set of features, the LT4356IDE-3#PBF surge stopper from Linear Technology provides a reliable and effective solution for protecting electronic systems from voltage spikes and surges, ensuring stability and extending the life of the components.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0596 $52.0132
40+ $2.5104 $100.4160
62+ $2.4320 $150.7840
85+ $2.3535 $200.0475
110+ $2.2751 $250.2610
148+ $2.0397 $301.8756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,678 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess