EN
  • EN
  • DE

LT4356CDE-2#PBF

Part No LT4356CDE-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 020429-LT4356CDE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-2#PBF CAD Model

Description

The LT4356CDE-2#PBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component is an essential safeguard for systems that may be exposed to harsh electrical environments. It is engineered to prevent overvoltage damage by controlling the gate of an external N-channel MOSFET, effectively limiting the output voltage during a transient event without interrupting the supply.

One of the key features of the LT4356CDE-2#PBF is its wide input voltage range, which allows it to operate effectively with supply voltages from 4V to 80V. This makes it suitable for a variety of applications, from automotive to industrial systems, where power supply stability is critical. The device is designed to respond quickly, clamping down on overvoltage events in microseconds, thus providing immediate protection to downstream components.

Furthermore, the LT4356CDE-2#PBF offers adjustable overvoltage and undervoltage lockout thresholds, giving designers the flexibility to tailor the protection to the specific needs of their application. The surge stopper also includes an overcurrent protection feature, which limits the output current during fault conditions. This is particularly beneficial for preventing damage from events such as short circuits or significant overloads.

With its robust feature set, the LT4356CDE-2#PBF is also characterized by its fault tolerance. It can withstand reverse input voltages, making it resilient in the face of incorrect power connections. Additionally, the device is packaged in a compact 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications while offering excellent thermal performance.

In summary, the LT4356CDE-2#PBF from Linear Technology is a versatile and reliable solution for protecting electronic systems against voltage transients. Its combination of fast response, wide operating range, and programmable protection features make it an ideal choice for engineers looking to enhance the durability and reliability of their power management designs.

You May Also Be Interested in

Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess