EN
  • EN
  • DE

LT4256-3CGN#TRPBF

Part No LT4256-3CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWP HV DETECT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Win Source Part Number 137478-LT4256-3CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4256-3CGN#TRPBF CAD Model

Description

Product Overview: LT4256-3CGN#TRPBF

The LT4256-3CGN#TRPBF is a high-performance Hot Swap controller IC from Linear Technology, designed to allow a board to be safely inserted and removed from a live backplane. This particular component is housed in a 16-lead SSOP package and is available in tape and reel packaging, indicated by the suffix 'TRPBF', which is suitable for automated assembly processes.

Key Features

  • Wide Operating Voltage Range: The device can handle a wide range of supply voltages, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring protection against overcurrent conditions.
  • Fast Response to Short-Circuit: The LT4256-3CGN#TRPBF responds quickly to short-circuit conditions, providing rapid protection to the system.
  • Overvoltage Protection: The IC includes overvoltage protection, which ensures that the device and the system are safeguarded against voltage spikes.
  • Under Voltage Lockout: The under voltage lockout feature ensures that the device is operational only when the supply voltage is within the acceptable range.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation during overcurrent conditions.
  • Gate Drive for External N-Channel MOSFET: The IC provides a gate drive voltage for an external N-Channel MOSFET, which acts as the main power control element.
  • Status Flag: An output flag is available to provide status feedback, which can be used for downstream signal processing or for triggering system alerts.

Applications

The LT4256-3CGN#TRPBF is ideal for a broad range of applications, including:

  • Hot Swap Systems
  • Network Servers and Routers
  • Industrial Systems
  • Telecommunications Equipment
  • Datacom and Telecom Switches

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT4256-3CGN#TRPBF is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

In summary, the LT4256-3CGN#TRPBF is a sophisticated Hot Swap controller that offers a robust feature set for safe and efficient management of board insertion into live systems, making it a top choice for engineers and designers in the field of power management.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess