EN
  • EN
  • DE

LT4256-2CS8#PBF

Part No LT4256-2CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP HV AUTO 8SOIC / Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Operating Supply Voltage 10.8 V ~ 80 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.8mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 781404-LT4256-2CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4256-2
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4256-2CS8#PBF CAD Model

Description

Product Overview: LT4256-2CS8#PBF

The LT4256-2CS8#PBF is a high-performance Hot Swap Controller IC designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other hot systems. This device is engineered to provide a controlled power-up sequence, which is essential in preventing glitches on the power line that can lead to system instability or damage. It is housed in an 8-lead narrow SOIC package, providing a compact footprint for space-constrained applications.

Key Features

  • Adjustable Supply Voltage: The LT4256-2CS8#PBF allows for an adjustable supply voltage range, accommodating a variety of system voltages for maximum flexibility.
  • Overcurrent Protection: With its integrated overcurrent protection feature, the device protects both the power supply and the load from damage due to excessive current draw.
  • High Voltage Operation: Capable of handling up to 80V, this controller is suitable for high voltage applications, ensuring reliability and robustness in demanding environments.
  • Fast Response Time: The LT4256-2CS8#PBF is designed for a quick response to fault conditions, providing rapid protection to the system components.
  • Gate Voltage Clamping: The IC includes a gate voltage clamp for MOSFET protection, which prevents the gate-source voltage from exceeding safe limits during operation.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the system operates only when the supply voltage is within an acceptable range.

Applications

The LT4256-2CS8#PBF is versatile and can be used in a wide array of applications including:

  • Network Servers and Routers
  • Industrial Systems
  • Telecommunications Equipment
  • Redundant Power Supplies
  • High Availability Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT4256-2CS8#PBF meets the highest standards for reliability and performance. It is a robust solution for managing power in mission-critical applications where consistent operation and uptime are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess