Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 36 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.9mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Win Source Part Number 072400-LT4254CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT4254CGN#PBF CAD Model

Description

The LT4254CGN#PBF is a high-quality Hot Swap Controller from Linear Technology, designed to allow a board to be removed from and inserted into a live backplane. This component is essential for systems that require maintenance or upgrades without the need to power down the entire system, thus providing continuous operation and minimizing downtime.

Key Features

  • Wide Operating Range: The LT4254CGN#PBF operates over a voltage range of -48V, making it suitable for telecom and datacom applications that commonly use this standard.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring protection against overcurrent conditions.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive voltage for an external N-Channel MOSFET, enabling efficient control of the power delivery to the load.
  • Automatic Retry or Latch Off: In the event of a fault condition, the LT4254CGN#PBF can be configured to either try to turn on the power again automatically (auto-retry) or to latch off until the system is reset manually.
  • Overvoltage Protection: The device safeguards the system against voltage spikes and transient conditions that could potentially cause damage.
  • Undervoltage Lockout: It ensures that the controller remains off if the supply voltage is insufficient, preventing erratic operation.

Applications

  • Telecommunications Infrastructure
  • Network Servers and Storage Systems
  • Industrial Systems
  • Live Insertion and Removal of Circuit Boards

Package and Quality

The LT4254CGN#PBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures high standards of quality and reliability for its components, and this product is no exception. It is designed for robust performance in challenging environments, making it a reliable choice for mission-critical applications.

Conclusion

Overall, the LT4254CGN#PBF is a versatile and reliable solution for managing power distribution in systems that require hot swapping capability. Its comprehensive protection features and flexible configuration options make it an ideal choice for a wide range of applications in the industrial, telecommunications, and datacom sectors.

You May Also Be Interested in

Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
Microchip Technology
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Need more? Email Us
ECAD model for MIC2594-2BM
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 28TSSOP
Lowest to $20.9868
ECAD model for ADM1075-2ARUZ-RL7
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention