The LT4055 from Linear Technology is a versatile and efficient USB power controller and lithium-ion battery charger, designed to provide a comprehensive charging solution for portable devices. This compact, integrated circuit simplifies the implementation of USB-based charging systems, while ensuring compliance with the USB power specifications.
Key Features
- USB Compatibility: The LT4055 is fully compliant with USB 2.0 specifications, ensuring seamless integration with USB-powered devices.
- Adjustable Charging Current: It offers an adjustable charge current up to 1A, allowing users to optimize the charge rate for different battery sizes and capacities.
- Integrated Pass Transistor: With an internal pass transistor, the LT4055 minimizes external component count, saving space and cost.
- Thermal Regulation: The device includes thermal feedback that regulates the charge current to maintain a safe temperature during operation.
- Charge Current Monitor: An analog output is available for monitoring the charge current, enabling real-time charge status tracking.
- Prescriptive Charge Termination: The LT4055 features a charge termination based on the charge current, ensuring the battery is not overcharged.
- Low Standby Current: It has a low standby current, which is ideal for portable applications where extending battery life is crucial.
- Safety Features: The product incorporates multiple safety features including overvoltage protection, undervoltage lockout, and automatic recharge.
Applications
The LT4055 is suitable for a wide range of applications, particularly those requiring efficient and reliable battery charging via USB. These include:
- Smartphones and Tablets
- Portable Media Players
- Bluetooth Headsets
- Handheld Instruments
- Backup Battery Systems
By integrating the LT4055 into your design, you can ensure that your portable devices are equipped with a robust and efficient charging solution, capable of handling the demands of today's technology-driven lifestyle. Linear Technology's commitment to quality and performance makes the LT4055 a reliable choice for designers looking to enhance their product's power management capabilities.