The LT4010CFE from Linear Technology is an advanced, highly integrated battery charger designed for efficiency and reliability in various applications. This versatile component is engineered to cater to a wide range of charging needs, making it an ideal choice for portable devices, industrial equipment, and automotive applications.
Key Features:
- Wide Input Voltage Range: The LT4010CFE operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with global standards.
- Programmable Charging Parameters: Users can set key charging parameters such as current, voltage, and termination criteria, allowing for optimal charging profiles tailored to specific battery chemistries and capacities.
- Multi-Chemistry Support: This charger is capable of charging a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing flexibility for diverse product designs.
- Integrated Safety Features: The LT4010CFE includes numerous safety features, such as overvoltage protection, thermal shutdown, and charge status indicators, to ensure safe and reliable operation.
- High-Efficiency Operation: With a high conversion efficiency, this charger minimizes heat generation and power loss, which is critical for battery longevity and energy conservation.
Applications:
- Portable Consumer Electronics
- Industrial and Medical Equipment
- Automotive and Marine Systems
- Uninterruptible Power Supplies
Technical Specifications:
| Parameter |
Value |
| Input Voltage Range |
4.5V to 35V |
| Charge Current Range |
Up to 2A |
| Battery Chemistry |
Li-Ion, Li-Polymer, LiFePO4 |
| Package Type |
16-Lead TSSOP |
With its robust design and flexible charging capabilities, the LT4010CFE stands out as a superior charging solution. Its precision and adaptability ensure that it meets the needs of the most demanding applications while maintaining the integrity and longevity of the battery systems it serves.