EN
  • EN
  • DE

LT398CS8

Part No LT398CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95027-LT398CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT398CS8 CAD Model

Description

Introducing the LT398CS8 from Linear Technology

The LT398CS8 is a high-performance, precision operational amplifier that offers a perfect blend of speed and accuracy. This device is part of Linear Technology's esteemed range of analog integrated circuits, designed to cater to a wide array of applications requiring precision signal conditioning.

Key Features:

  • High Precision: The LT398CS8 boasts a low offset voltage and drift, ensuring that accuracy is maintained over temperature and time, making it ideal for high-precision applications.
  • Fast Settling Time: It provides a quick settling time, which is crucial for applications requiring fast and accurate response to input signals.
  • Low Noise: With its low noise performance, the LT398CS8 is suitable for audio and instrumentation applications where maintaining signal integrity is paramount.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various system design requirements without the need for additional power regulation components.
  • Robust Output Drive: It features a strong output drive capability, enabling it to handle capacitive loads while maintaining stability.

Applications:

The versatility of the LT398CS8 makes it an excellent choice for a multitude of applications, including:

  • High-precision data acquisition systems
  • Active filters and signal conditioning circuits
  • Professional audio equipment
  • Test and measurement instrumentation
  • Control systems

Package and Availability:

The LT398CS8 comes in an 8-pin SO package, which is compact and suitable for space-constrained applications. This product is available for order and can be sourced through Linear Technology's distribution network.

In summary, the LT398CS8 from Linear Technology is a top-tier operational amplifier that excels in delivering precision, speed, and reliability. Whether for industrial, commercial, or high-end consumer applications, the LT398CS8 stands out as the go-to solution for designers who require the utmost in performance and quality.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 954 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess