EN
  • EN
  • DE

LT3909EDD#PBF

Part No LT3909EDD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER / LED Driver 20 Segment 700uA Supply Current Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.9V
Voltage Supply MAX 40V
Voltage - Output 40V
Output Current per Channel 50mA
Frequency 2MHz
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781318-LT3909EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3909
Introduction Date August 03, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3909EDD#PBF CAD Model

Description

Product Overview: LT3909EDD#PBF

The LT3909EDD#PBF is a versatile LED driver integrated circuit from Linear Technology, designed to provide a high-performance solution for driving LEDs in a variety of applications. This compact, efficient, and flexible IC is ideal for driving both white LEDs and RGB LEDs, making it a perfect choice for color mixing and backlighting applications in automotive and industrial markets.

Key Features

  • Wide Input Voltage Range: The LT3909EDD#PBF operates with an input voltage range of 2.5V to 40V, accommodating a variety of power supplies and ensuring consistent operation even with fluctuating input voltages.
  • Multiple LED Channels: This IC supports two or three LED channels that can be independently controlled, providing flexibility for different LED configurations and enabling complex lighting schemes.
  • Integrated Boost Controller: The device includes an internal boost controller, which steps up the input voltage to the necessary level to drive the LEDs at the desired current, ensuring bright and consistent illumination.
  • High Efficiency: With its high-efficiency design, the LT3909EDD#PBF helps to minimize power loss, thereby reducing heat generation and increasing the reliability and lifespan of the lighting system.
  • Adjustable Frequency: The switching frequency of the boost converter is adjustable, allowing designers to optimize the driver for the specific application, balancing efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC and the LEDs from damage due to excessive heat.

Applications

The LT3909EDD#PBF is suitable for a wide range of LED driving applications, including:

  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • RGB and white LED backlighting for displays
  • Portable and battery-powered devices
  • General-purpose LED illumination

Package and Reliability

The LT3909EDD#PBF comes in a small 10-pin DFN package (3mm x 3mm) with a thermal pad for enhanced thermal performance. Linear Technology's commitment to quality ensures that this LED driver IC meets the highest reliability standards, making it a trustworthy choice for critical and long-life applications.

With its robust feature set and flexible design, the LT3909EDD#PBF from Linear Technology stands out as an efficient and reliable solution for advanced LED driving requirements.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0703 $56.2812
9+ $11.5449 $103.9041
14+ $11.1841 $156.5774
19+ $10.8233 $205.6427
24+ $10.4626 $251.1024
32+ $9.3802 $300.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess