EN
  • EN
  • DE

LT38C41L

Part No LT38C41L
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071708-LT38C41L
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT38C41L CAD Model

Description

Introducing the LT38C41L from Linear Technology

The LT38C41L is a state-of-the-art integrated circuit designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is a testament to the company's commitment to providing innovative solutions for power management and conversion applications.

Key Features

  • High Efficiency: The LT38C41L boasts an exceptional efficiency rate, which reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: This device can operate across a broad range of input voltages, making it versatile for various applications.
  • Robust Thermal Performance: Designed with thermal management in mind, the LT38C41L operates reliably even under high temperature conditions.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to suit specific application needs, optimizing performance and reducing electromagnetic interference (EMI).

Applications

The LT38C41L is ideal for a wide array of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Datacom infrastructure
  • Portable devices

Technical Specifications

Parameter Value
Input Voltage Range 4V to 36V
Output Voltage Range 0.8V to 36V
Switching Frequency Adjustable up to 2MHz
Operating Temperature Range -40°C to 125°C

Quality and Reliability

Linear Technology ensures that the LT38C41L meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance even in the most demanding conditions.

For engineers and designers looking for a reliable power management solution, the LT38C41L from Linear Technology is an excellent choice that combines efficiency, versatility, and performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess