Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 020423-LT3800IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3800IFE#PBF CAD Model

Description

The LT3800IFE#PBF is a high-performance DC/DC controller from Linear Technology, designed to drive a synchronous buck or boost power converter in a compact and efficient package. This versatile controller operates over a wide input voltage range and is suitable for a variety of applications, including telecommunications, automotive, industrial, and portable systems where efficient power conversion is critical.

Key Features:

  • Wide Input Voltage Range: The LT3800IFE#PBF is capable of handling input voltages from 4V to 60V, making it an ideal choice for applications with varying power supply conditions.
  • Versatile Topology: This product supports both synchronous buck and boost converter topologies, offering flexibility in design for step-down or step-up voltage requirements.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 500kHz, designers can optimize the balance between efficiency and component size.
  • Integrated Gate Drivers: The inclusion of powerful onboard gate drivers simplifies the design by reducing the need for additional external components.
  • Constant Frequency Current Mode Control: This control method provides excellent line and load regulation while maintaining stable operation over a wide range of input voltages and output currents.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, enhancing reliability and prolonging system life.
  • Overvoltage Protection: The LT3800IFE#PBF includes overvoltage protection to safeguard the system against voltage spikes and transients.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device operates within safe temperature limits, preventing overheating.

Applications:

  • Automotive Power Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Portable Devices

The LT3800IFE#PBF is available in a thermally enhanced 16-lead TSSOP package, which provides excellent thermal performance in a small footprint. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to €10.2577
ECAD model for ZL6105ALAFTKR5646
Texas Instruments
Cascaded PWM Controller
Lowest to €2.7728
ECAD model for LM5041BMTCX/NOPB
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to €2.0123
ECAD model for LM5025SD/NOPB
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to €0.5732
ECAD model for UCC2808APW-2G4
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €0.6837
ECAD model for ISL6520ACB
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to €0.4765
ECAD model for TL594IDG4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention