Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.7V ~ 28V
Frequency - Switching 102kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Dead Time Control, Pulse Skipping, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX1967
Standard Package 204 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829694-MAX1967EUB
Ultra Librarian 3D Model Ultra Librarian MAX1967EUB CAD Model

Description

Maxim Integrated MAX1967EUB Precision, Low-Noise, Low-Dropout Linear Regulator

The MAX1967EUB from Maxim Integrated is a high-performance, precision, low-dropout linear regulator designed for applications that demand low noise, high accuracy, and ease of integration. This regulator is an ideal choice for powering noise-sensitive circuits, such as RF applications, portable instrumentation, and high-end audio equipment. With its compact µMAX-10 package, the MAX1967EUB offers a space-saving solution for complex designs where board space is at a premium.

One of the key features of the MAX1967EUB is its low dropout voltage, which allows for efficient operation even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of the available voltage is crucial. Furthermore, the device boasts excellent load and line regulation, ensuring a stable output despite variations in input voltage or load current.

The MAX1967EUB provides a fixed output voltage, which is factory set to a range of standard voltages, allowing designers to choose the most suitable version for their specific application. Additionally, it offers a low output noise of just 30µV RMS, making it an excellent choice for powering sensitive analog circuits. The regulator also features a fast transient response, which is critical for maintaining a stable voltage during rapid changes in load current.

For enhanced versatility, the MAX1967EUB includes an enable input that allows the regulator to be switched on and off, providing additional power-saving opportunities for battery-operated devices. Over-temperature and short-circuit protection are built-in, ensuring the long-term reliability of both the regulator and the application it powers.

In summary, Maxim Integrated's MAX1967EUB is a robust, high-precision regulator that offers low noise, high accuracy, and a small footprint, making it an excellent choice for designers looking to optimize their power management solutions in noise-sensitive and space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €0.6837
ECAD model for ISL6520ACB
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to €0.5732
ECAD model for UCC2808APW-2G4
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to €2.0723
ECAD model for ISL6439CBZ
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to €3.3197
ECAD model for PXM1310BDM-G012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €2.5287 €45.5165
44+ €2.0748 €91.2924
68+ €2.0100 €136.6792
94+ €1.9452 €182.8441
121+ €1.8803 €227.5177
162+ €1.6858 €273.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,653 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention