EN
  • EN
  • DE

LT3763EFE#PBF

Part No LT3763EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 60V
Voltage - Output 55V
Frequency 200kHz ~ 1MHz
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number LT3763
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 714987-LT3763EFE#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3763EFE#PBF CAD Model

Description

Linear Technology's LT3763EFE#PBF - High Performance DC/DC Converter

The LT3763EFE#PBF is a versatile and powerful DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This component is particularly well-suited for applications such as LED drivers, battery chargers, and general-purpose power supply designs.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 60V, making it suitable for use in systems with varying power levels or unstable power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0V to 60V, providing a high level of versatility for different voltage requirements.
  • High Output Current: The LT3763EFE#PBF can deliver up to several amps of output current, depending on the external components and cooling arrangements.
  • Integrated Fault Protection: The device includes features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation and safeguarding against potential damage.
  • Precision Current Control: With its accurate current sensing and control capabilities, it is an ideal choice for LED driving applications where consistent light output is critical.
  • Programmable Frequency: The switching frequency of the LT3763EFE#PBF is programmable from 100kHz to 1MHz, allowing designers to optimize the performance for specific applications and external component sizes.
  • Thermal Performance: The device is offered in a thermally efficient TSSOP-28 package, which helps to manage heat dissipation in high-power applications.

Applications:

The LT3763EFE#PBF is ideal for a range of applications including:

  • High Power LED Lighting
  • Battery Charging Systems
  • Constant Current/Constant Voltage Sources
  • Automotive and Industrial Power Supplies

Linear Technology's LT3763EFE#PBF is a robust and flexible solution for your advanced power conversion needs. Its combination of wide input voltage range, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0226 $60.1130
11+ $9.8647 $108.5117
16+ $9.5564 $152.9024
22+ $9.2482 $203.4604
28+ $8.9399 $250.3172
38+ $8.0151 $304.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess