Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.2 V ~ 22 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 781234-LT3740EDHC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3740
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3740EDHC#TRPBF CAD Model

Description

Product Overview: LT3740EDHC#TRPBF

The LT3740EDHC#TRPBF is a high-performance, step-down DC/DC controller from Linear Technology, designed to deliver precise regulation and high efficiency in a compact package. This advanced power management IC is suitable for a wide range of applications, including telecommunications, industrial systems, and portable devices that require efficient power conversion.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 36V, making it versatile for various power supply scenarios.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz and 1MHz, allowing designers to optimize performance for specific applications.
  • High Efficiency: With its synchronous operation, the LT3740EDHC#TRPBF minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Integrated Features: The controller includes a 1.5A integrated gate driver for N-channel MOSFETs, further simplifying the design and reducing external component count.
  • Robust Protection Circuits: It features overvoltage, overcurrent, and overtemperature protection to ensure reliable operation under adverse conditions.
  • Compact Package: Housed in a 16-lead DFN package, the LT3740EDHC#TRPBF is designed for space-constrained applications.

Applications

The LT3740EDHC#TRPBF is ideal for a variety of applications where efficient power conversion is required. Its robust feature set and compact form factor make it an excellent choice for:

  • Automotive and industrial power systems
  • Telecommunications equipment
  • Distributed power systems
  • Battery-powered devices

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3740EDHC#TRPBF is no exception. It has been rigorously tested to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. Additionally, the product is provided in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated pick-and-place manufacturing processes.

With its combination of features, efficiency, and design flexibility, the LT3740EDHC#TRPBF from Linear Technology stands out as a powerful solution for modern DC/DC conversion challenges.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 28TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 28-Pin TSSOP EP Tube
Lowest to $30.4673
ECAD model for LT3840EFE#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR BUCK 16-DFN / DC/DC Cntrlr Single-OUT Step Down 330kHz 16-Pin DFN EP T/R
Lowest to $2.3467
ECAD model for LT3740EDHC#TRPBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 16-Pin SOIC N Tube
Lowest to $4.6836
ECAD model for LTC1735IS-1#PBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N T/R
Need more? Email Us
ECAD model for LTC1775CS#TRPBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SSOP / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1775CGN#PBF
Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1436AEGN#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / synchronous stepdown switching regulator controllers
Need more? Email Us
ECAD model for LTC1149CS#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3467 $56.3208
59+ $1.9255 $113.6045
91+ $1.8654 $169.7514
125+ $1.8051 $225.6375
161+ $1.7450 $280.9450
215+ $1.5645 $336.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention