Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781770-LTC1149CS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1149
Introduction Date August 26, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1149CS#PBF CAD Model

Description

Product Overview: LTC1149CS#PBF

The LTC1149CS#PBF is a high-performance step-down switching regulator controller from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This advanced controller is built to offer excellent regulation and fast transient response, making it suitable for modern electronic devices that demand stable power supply and high efficiency.

Key Features

  • High Efficiency: The LTC1149CS#PBF features a high-efficiency design that can significantly reduce power loss and improve battery life in portable applications.
  • Wide Input Voltage Range: This controller operates over a wide input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific requirements of the target application.
  • Low Dropout Operation: The device is capable of low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.
  • Current Mode Control: It employs current mode control for excellent line and load transient response, which is essential for maintaining stability under varying load conditions.

Applications

The LTC1149CS#PBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Computer Systems
  • Telecommunications Equipment
  • Industrial Controls
  • DC Power Distribution Systems

Technical Specifications

  • Package Type: 16-Lead Narrow SOIC
  • Operating Temperature Range: 0°C to 70°C
  • Switching Frequency: Programmable up to 250kHz
  • Synchronous Rectification: Capable for improved efficiency

With its robust feature set and adaptability, the LTC1149CS#PBF from Linear Technology is an ideal choice for designers looking to implement a reliable power management system. Its ability to deliver high efficiency and maintain stable operation under varying conditions makes it a preferred component for high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1436AEGN#PBF
Linear Technology
IC REG CTRLR BUCK 28TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 28-Pin TSSOP EP Tube
Lowest to $30.4673
ECAD model for LT3840EFE#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / synchronous stepdown switching regulator controllers
Need more? Email Us
ECAD model for LTC1149CS#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Need more? Email Us
ECAD model for LTC1629IG-PG#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Lowest to $24.7456
ECAD model for LTC1628CG-PG#PBF
Linear Technology
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP Tube
Lowest to $6.3200
ECAD model for LTC1628IUH#PBF
Linear Technology
IC REG CTRLR FLYBACK 16TSSOP / DC/DC Cntrlr Single-OUT Flyback 250kHz 16-Pin TSSOP EP Tube
Lowest to $19.5828
ECAD model for LT3825EFE#PBF
Linear Technology
IC REG CTRLR BUCK 14SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 0.05A 14-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1148LCS#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention