EN
  • EN
  • DE

LT3710EFE

Part No LT3710EFE
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8 V to 24 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 072393-LT3710EFE
Ultra Librarian 3D Model Ultra Librarian LT3710EFE CAD Model

Description

Introducing the LT3710EFE from Linear Technology

The LT3710EFE is a high-performance, versatile and robust power management IC designed by Linear Technology, now part of Analog Devices. This product is tailored to meet the demanding requirements of complex electronic systems, providing efficient and stable power supply solutions.

Key Features

  • High Efficiency: The LT3710EFE boasts a high efficiency rate, which is crucial for minimizing heat generation and ensuring the longevity of electronic components.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it suitable for a variety of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users have the flexibility to set the output voltage to the desired level, ensuring compatibility with different circuit requirements.
  • Thermal Protection: The LT3710EFE is equipped with thermal shutdown capability to protect the device and the system in the event of overheating.
  • Robust Design: Built to withstand harsh conditions, the LT3710EFE is reliable in environments that experience temperature fluctuations, vibrations, and other challenging conditions.

Applications

The versatile nature of the LT3710EFE makes it an ideal choice for a wide array of applications, including:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Portable devices
  • Medical equipment

Technical Specifications

The LT3710EFE is available in a TSSOP-16 package, providing a compact solution for space-constrained applications. It requires minimal external components, which simplifies the design and reduces the overall system cost.

For detailed technical specifications, it is recommended to consult the LT3710EFE datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application circuits. This ensures that designers can fully understand and utilize the capabilities of this high-quality power management solution from Linear Technology.

With its combination of efficiency, versatility, and durability, the LT3710EFE stands out as a prime choice for engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6473 $61.1784
19+ $6.2740 $119.2060
29+ $6.0788 $176.2852
40+ $5.8824 $235.2960
51+ $5.6861 $289.9911
68+ $5.0982 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess