EN
  • EN
  • DE

LT3701EGN

Part No LT3701EGN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94942-LT3701EGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3701EGN CAD Model

Description

Product Overview: LT3701EGN from Linear Technology

The LT3701EGN is a high-performance, versatile switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This device is part of the LT3701 series, which is known for its efficiency and reliability in converting higher voltages to lower voltages with minimal power loss.

Key Features

  • Voltage Range: The LT3701EGN operates with an input voltage range suitable for various applications, ensuring compatibility with a broad spectrum of power sources.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their circuit, providing flexibility across different use cases.
  • High Efficiency: With its advanced design, the LT3701EGN achieves high efficiency, which reduces heat generation and improves system reliability.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, further enhancing its durability and lifespan.
  • Compact Packaging: Housed in a compact package, the LT3701EGN saves valuable board space and is suitable for space-constrained applications.

Applications

The LT3701EGN is versatile enough to be used in a myriad of applications, including but not limited to:

  • Telecommunications equipment
  • Portable devices
  • Industrial power supplies
  • Automotive electronics
  • Networking and data communication systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3701EGN is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. With the LT3701EGN, designers can trust in a product that delivers consistent performance and longevity.

Whether you are developing a sophisticated industrial system or a compact consumer electronic device, the LT3701EGN provides a reliable and efficient power management solution that can be tailored to your specific needs.

You May Also Be Interested in

Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess