EN
  • EN
  • DE

LT3598IFE

Part No LT3598IFE
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Output Voltage 44V
Channel Output Current 30mA
Frequency 200kHz to 2.5MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 94898-LT3598IFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3598IFE CAD Model

Description

The LT3598IFE is a cutting-edge integrated circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular component is a versatile, multi-channel LED driver that is specifically tailored for driving LEDs in a wide array of lighting applications. With its robust feature set and efficient design, the LT3598IFE is an ideal solution for powering medium-sized LED arrays in both portable and fixed power supply scenarios.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.5V to 36V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to automotive power systems.
  • Multiple LED Channels: It supports up to six LED channels, each capable of driving up to 10 LEDs in series, providing flexibility for different LED configurations and ensuring uniform brightness across displays.
  • Integrated 2.3A Switch: The LT3598IFE includes an internal 2.3A switch, which helps reduce external component count and system complexity.
  • High Efficiency: With an efficiency rating that can reach up to 91%, this driver conserves power and extends battery life in portable applications.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the driver for various applications and minimize potential interference with other system components.
  • Dimming Capabilities: It features both PWM and analog dimming capabilities, offering precise control over LED brightness and enabling dynamic lighting effects.

Applications

The LT3598IFE is exceedingly versatile and can be used in a range of applications. It is particularly well-suited for:

  • Automotive and Avionics Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Backlighting for LCD Displays

Quality and Reliability

Linear Technology is committed to the highest standards of quality and reliability. The LT3598IFE is built to meet these stringent requirements, ensuring consistent performance and durability across a wide range of environmental conditions.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess