EN
  • EN
  • DE

LT3525CS833

Part No LT3525CS833
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071654-LT3525CS833
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3525CS833 CAD Model

Description

Product Overview: LT3525CS833

The LT3525CS833 is a high-performance, integrated power management IC from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion. This versatile component is an ideal solution for portable devices, automotive systems, and industrial equipment that demand compact, reliable power supplies with multiple output voltages.

Key Features

  • Multiple Output Voltages: The LT3525CS833 is capable of providing several regulated output voltages, allowing for the simultaneous powering of different circuit sections within a single system.
  • High Efficiency: With its advanced design, the device ensures high conversion efficiency, which is critical for battery-powered applications where extending operational life is paramount.
  • Low Quiescent Current: The low quiescent current draw of the LT3525CS833 minimizes power waste when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, ensuring reliable performance under varying operating conditions.
  • Wide Input Voltage Range: This power management IC supports a broad range of input voltages, making it suitable for diverse applications and simplifying system design.
  • Compact Packaging: Housed in a space-saving package, the LT3525CS833 is perfect for designs where board space is at a premium.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Equipment
  • Battery-Powered Devices
  • Embedded Systems

The LT3525CS833 from Linear Technology stands out with its robust feature set and the ability to deliver stable, efficient power. Its integration of multiple voltage outputs and protection features makes it a highly reliable choice for designers looking to optimize their power management solutions. Whether you're developing a handheld device or an industrial-grade piece of equipment, the LT3525CS833 is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess