EN
  • EN
  • DE

LT3517EFE#PBF

Part No LT3517EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1.5A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 746932-LT3517EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3517
Introduction Date November 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT3517EFE#PBF CAD Model

Description

The LT3517EFE#PBF is a versatile and robust integrated circuit developed by Linear Technology, designed to cater to a wide range of lighting applications. This high-performance LED driver is capable of driving up to 45V of LED strings from a wide input voltage range, making it an ideal solution for automotive, industrial, and architectural lighting systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, accommodating a variety of power sources.
  • High Output Voltage: Capable of driving LED strings up to 45V, the LT3517EFE#PBF is suitable for multiple LED configurations.
  • Adjustable Frequency: With an adjustable switching frequency from 250kHz to 2.5MHz, designers have the flexibility to optimize the driver for efficiency or component size.
  • Integrated Boost Controller: The built-in boost controller enables the generation of higher voltages, necessary for driving long LED strings.
  • Dimming Capabilities: It features both PWM and analog dimming modes, providing precise control over LED brightness.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from overheating and potential damage.

Applications:

  • Automotive Lighting
  • Industrial Lighting
  • Architectural Lighting
  • General Purpose LED Illumination

The LT3517EFE#PBF is housed in a thermally enhanced 16-lead TSSOP package with exposed pad for improved heat dissipation. Its robust design ensures reliable operation even under harsh conditions, making it a preferred choice for designers seeking a high-quality, high-performance LED driver solution. Linear Technology's commitment to excellence is evident in the LT3517EFE#PBF, ensuring that it meets the stringent requirements of lighting systems across various industries.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9827 $55.9308
9+ $11.4730 $103.2570
14+ $11.1145 $155.6030
19+ $10.7559 $204.3621
25+ $10.3974 $259.9350
33+ $9.3218 $307.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess