Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409760-W27F010D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27F010D CAD Model

Description

The Winbond W27F010D is a high-speed CMOS Flash memory device organized as 128K x 8 bits. This Flash memory offers non-volatile storage, meaning data is retained even when power is removed. It's designed for applications that require in-system programmability and low power consumption.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in various embedded applications.
  • Industrial Control Systems: Used for storing parameters, calibration data, and operating instructions in industrial equipment.
  • Consumer Electronics: Found in devices like set-top boxes, printers, and other consumer electronics for storing program code and user settings.
  • Networking Equipment: Utilized in network devices for storing firmware and configuration data.
  • Medical Devices: Employed in medical equipment for storing program code and calibration data.

Features

  • Fast Access Time: Offers quick data retrieval for efficient system operation.
  • Non-Volatile Storage: Retains data even without power.
  • In-System Programmability: Allows for easy firmware updates and modifications without removing the device.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Enables selective erasure of memory blocks for efficient updates.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Provides a robust and dependable solution for storing critical data.
  • Flexibility: In-system programmability enables easy firmware updates and modifications in the field.
  • High Performance: Fast access time ensures rapid data retrieval, optimizing system performance.
  • Ease of Use: Simple programming interface simplifies integration into existing systems.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The W27F010D is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It features a sector erase architecture, which allows for selective erasure of memory blocks, improving programming efficiency. The device has a specified endurance of 10,000 erase/write cycles per sector and a data retention time of 10 years. This Flash memory is designed to operate within a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4319
ECAD model for W25Q128JVPIM TR
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention