EN
  • EN
  • DE

LT3474EFE#TRPBF

Part No LT3474EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3.5V
Maximum Supply Voltage 36V
Channel Output Current 1A
Frequency 200kHz to 2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 072370-LT3474EFE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3474
Introduction Date August 23, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3474EFE#TRPBF CAD Model

Description

LT3474EFE#TRPBF - A Robust PWM DC/DC Converter from Linear Technology

The LT3474EFE#TRPBF is a highly versatile and robust step-down DC/DC converter that is part of Linear Technology's expansive portfolio of power management solutions. This particular component is designed to deliver efficiency and reliability for a wide range of applications requiring voltage reduction and power regulation.

Key Features:

  • Wide Input Voltage Range: The LT3474EFE#TRPBF operates with an input voltage range from 4V to 36V, making it suitable for a variety of input sources, including industrial, automotive, and communications power systems.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted between 200kHz to 2.5MHz via an external resistor, this device allows designers to optimize the balance between efficiency and external component size.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count, contributing to a more compact and cost-effective solution.
  • Stable with Low ESR Ceramic Capacitors: The LT3474EFE#TRPBF remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, thus improving performance and reliability.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing the safety and longevity of the application.

Applications:

The LT3474EFE#TRPBF is designed to cater to a broad range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Automotive and Industrial Supplies
  • LED Driver Circuits
  • Telecommunications Infrastructure
  • Power for Sensors and Data Acquisition Systems

Package and Availability:

The device comes in a thermally enhanced 16-lead TSSOP package, designated by the EFE suffix in the part number, ensuring efficient heat dissipation. The '#TRPBF' suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free and RoHS compliant.

Linear Technology, now part of Analog Devices, continues to provide high-quality, reliable power management solutions, and the LT3474EFE#TRPBF is no exception. With its robust design and flexible features, it is an excellent choice for engineers looking to create efficient and durable power systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9512 $59.7072
13+ $8.1651 $106.1463
19+ $7.9099 $150.2881
27+ $7.6548 $206.6796
34+ $7.3996 $251.5864
46+ $6.6342 $305.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,068 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess