Products specifications Report Issue?

Case / Package DFN
Max Operating Temperature 85 °C
Min Input Voltage 2.2 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 12
Output Current 1 A
Output Type Adjustable
Output Voltage 34 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 1.2 MHz
Synchronous Rectifier No
Win Source Part Number 1143901-LT3473AEDE#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3473AEDE#TRPBF CAD Model

Description

LT3473AEDE#TRPBF – A Compact Micropower DC/DC Converter

The LT3473AEDE#TRPBF from Linear Technology is a versatile and compact micropower step-up DC/DC converter that is ideal for battery-powered applications. This integrated circuit is designed to provide a step-up function with a high level of efficiency, making it suitable for portable devices where power conservation is critical. Its small form factor and the convenience of a minimal external component count make it a popular choice for designers working on space-constrained applications.

Key Features:

  • Integrated Schottky Diode: The LT3473AEDE#TRPBF features an internal 0.5A, 40V Schottky diode, which simplifies the design and reduces the overall bill of materials.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.8V to 16V, accommodating a variety of power sources from single-cell Li-Ion batteries to multi-cell alkaline batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, providing flexibility for various applications, including OLED displays and CCD applications.
  • Low Quiescent Current: Its quiescent current is a mere 26uA, which enhances battery life in portable devices.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the LT3473AEDE#TRPBF allows the use of small inductors and capacitors, resulting in a compact power supply solution.
  • Thermally Enhanced Package: It comes in a 12-lead low profile (0.75mm) 4mm × 3mm DFN package, which is designed for optimal thermal performance.

Applications:

The LT3473AEDE#TRPBF is suited for a wide range of applications, including but not limited to:

  • Portable Lighting
  • OLED Displays
  • Cellular Phones
  • Medical Diagnostic Equipment
  • CCD Bias Supply
  • GPS Devices

Linear Technology's LT3473AEDE#TRPBF is a robust and efficient solution for designers seeking a high-performance micropower DC/DC converter in a compact package. Its combination of features and ease of use make it an excellent choice for a multitude of power conversion applications.

You May Also Be Interested in

Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $1.4015
ECAD model for RT9624DGQWA
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 2A 8SOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $1.1819
ECAD model for RT7237BHGSP
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Lowest to $29.3234
ECAD model for VIPER114LSTR
Mitsumi
Lowest to $1.8278
ECAD model for MM1886A50PRE
Texas Instruments
4.2-V TO 18-V, 3-A, 1.2-MHZ, SYN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $0.6167
ECAD model for TPS563212DRLR
ON Semiconductor
IC REG QUAD BUCK/LINEAR 3GHZ
Lowest to $0.3711
ECAD model for NCP6922CCMTTXG
Renesas Electronics America
IC REG QUAD BUCK/LNR SYNC 28SOIC
Lowest to $8.9478
ECAD model for HIP6019BCBZ-T
Richtek USA Inc.
IC REG BUCK ADJ 1A SOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6
Need more? Email Us
ECAD model for RT8096BHGE
Texas Instruments
MOSFET DRVR 1.5A 1-OUT High Speed Inv/Non-Inv 8-Pin SOIC T/R
Need more? Email Us
ECAD model for UC3705DTRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3400 $51.4800
53+ $1.9200 $101.7600
81+ $1.8600 $150.6600
112+ $1.8000 $201.6000
144+ $1.7400 $250.5600
193+ $1.5600 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,584 pieces
MOQ: 22 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention