EN
  • EN
  • DE

LT3455

Part No LT3455
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000392-LT3455
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3455 CAD Model

Description

The LT3455 from Linear Technology is a versatile and robust LED driver designed to provide a high-efficiency solution for driving LEDs. It integrates a power switch and a Schottky diode in a compact package, which makes it an ideal choice for portable applications where space is at a premium.

Key Features:

  • Integrated Power Switch: The LT3455 comes with an internal power switch, which can handle up to 40V, making it suitable for a wide range of LED driving applications.
  • High Efficiency: With its integrated Schottky diode, the device minimizes power loss and ensures high efficiency, especially critical in battery-powered devices.
  • Adjustable Output Current: Users can set the LED current with an external resistor, providing flexibility to accommodate different LED configurations and brightness requirements.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3V to 30V, allowing it to be used in various applications, from single-cell Li-Ion batteries to automotive power systems.

Applications:

The LT3455 is designed for a variety of applications that require efficient, high-brightness LED driving. These include:

  • Portable Lighting
  • Automotive and Avionic Lighting
  • Architectural Detail Lighting
  • Display Backlighting

Protection Features:

Linear Technology has designed the LT3455 with multiple protection features to ensure long-term reliability:

  • Open LED Protection: The device automatically shuts down in the event of an open LED condition, preventing damage to the driver or the remaining LEDs.
  • Thermal Protection: An internal thermal shutdown mechanism protects the device from overheating, thus safeguarding the LEDs and the driver itself.

In summary, the LT3455 from Linear Technology is a highly efficient, versatile LED driver that integrates essential features for a wide range of LED driving applications. Its compact design, combined with its robust protection features, makes it an excellent choice for engineers looking to create reliable, high-performance LED lighting solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess