Introducing the LT3412EFE from Linear Technology
The LT3412EFE is a high-performance, monolithic step-down switching regulator designed to deliver efficient power management for a wide range of applications. This versatile component from Linear Technology stands out for its ability to provide a continuous output current of up to 3A, making it an ideal choice for demanding power supply requirements.
At the heart of the LT3412EFE is a 3.3V fixed frequency, current mode PWM architecture that ensures stable and reliable operation even under varying load and input conditions. The device operates with an input voltage range from 3.6V to 25V, which allows for flexibility in powering the device from various sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails.
The LT3412EFE's efficiency is further enhanced by its ability to operate with a duty cycle up to 95%, reducing power loss and improving battery life in portable applications. Its internal switch can handle a maximum of 3.5A, which provides a safety margin for transient conditions and ensures robust performance.
With a switching frequency of 1.25MHz, the LT3412EFE allows for the use of small, low-cost inductors and capacitors, resulting in a compact, space-saving power supply design. Furthermore, the device features a shutdown mode that reduces supply current to less than 1µA, significantly conserving power when the regulator is not in use.
Protection features are critical for any power management solution, and the LT3412EFE does not disappoint. It includes a soft-start capability to reduce inrush current during startup, thermal shutdown, and current limit protection to safeguard the device and the load from adverse conditions.
Available in a thermally efficient 16-lead TSSOP package, the LT3412EFE is designed to operate over a wide temperature range from -40°C to 125°C, making it suitable for industrial and automotive environments that require reliable performance under extreme conditions.
Whether you're designing power supplies for portable devices, automotive electronics, or industrial equipment, the LT3412EFE from Linear Technology offers a high-efficiency, robust, and compact solution to meet your stringent power management needs.