EN
  • EN
  • DE

TDA8199

Part No TDA8199
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description STEREO AMPLIFIER AND DC VOLUME CONTROL FOR TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362726-TDA8199
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8199 CAD Model

Description

The TDA8199 from STMicroelectronics is a cutting-edge integrated circuit designed for the precise control and drive of horizontal deflection systems in CRT (Cathode Ray Tube) monitors and televisions. This highly efficient and robust component is critical for ensuring clear and stable image reproduction on CRT displays.

Key Features

  • Damper Diode Integration: The TDA8199 includes a high voltage damper diode, which is essential for absorbing the energy stored in the deflection coils during the flyback period, thus ensuring the protection and longevity of the circuit.
  • High Current Capability: This IC can handle high peak current, making it suitable for driving large-screen CRT displays that require higher current for the deflection coils.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, which could otherwise result in malfunction or damage to the IC and the monitor itself.
  • Compact Design: The TDA8199 is designed to minimize the number of external components needed, which simplifies the circuit design and reduces the overall footprint on the PCB (Printed Circuit Board).

Applications

The TDA8199 is primarily used in CRT-based applications, including:

  • Standard and high-resolution computer monitors
  • Consumer televisions with CRT displays
  • Professional video monitors
  • Industrial display systems

Technical Specifications

The TDA8199 boasts a range of technical specifications that make it a reliable choice for horizontal deflection systems:

  • Operating Voltage Range: Typically designed to work within a specific range of voltages suitable for CRT applications.
  • Drive Capability: Capable of delivering the necessary current to the deflection coils for proper operation.
  • Package: Available in a package that is compatible with standard PCB manufacturing processes.

STMicroelectronics' commitment to quality and innovation is evident in the TDA8199, making it a go-to component for engineers and designers working with CRT technology. Its combination of integration, efficiency, and protection features ensures that it continues to be relevant in applications where CRT displays are still in use.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess