EN
  • EN
  • DE

TEA6415B

Part No TEA6415B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 364104-TEA6415B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6415B CAD Model

Description

Introducing the TEA6415B Multi-Channel Video Switch Matrix from STMicroelectronics

The TEA6415B, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an exceptional multi-channel video switch matrix designed to cater to the complex needs of modern video routing applications. This integrated circuit stands out with its ability to efficiently manage and switch between multiple video inputs and outputs, making it an ideal component for television sets, monitors, and other video processing equipment.

Key Features of the TEA6415B

  • High Channel Versatility: The TEA6415B boasts 6 inputs and 6 outputs, providing ample flexibility for various video sources and destinations. This versatility ensures that it can handle the routing requirements of composite video signals in sophisticated video systems.
  • Superior Video Quality: Designed with signal integrity in mind, the TEA6415B maintains excellent video quality through low crosstalk and high isolation between channels. This ensures minimal interference and a pristine video signal for the end-user.
  • Low Power Consumption: Energy efficiency is a hallmark of the TEA6415B, with its low power consumption design, making it a cost-effective and environmentally friendly choice for continuous operation in consumer electronics.
  • Easy Control Interface: The device can be controlled via the I2C bus, a widely used serial interface, which allows for simple integration into most system designs and straightforward communication with microcontrollers or processors.
  • Compact Packaging: The TEA6415B comes in a compact package, which is beneficial for space-constrained applications, allowing designers to minimize the footprint of their video routing solutions.

Applications of the TEA6415B

The TEA6415B is not just limited to television and monitor usage; it can be employed in a variety of applications where video signal routing is required. This includes security systems, where multiple camera feeds need to be switched to different monitors, or video conferencing systems that require seamless switching between various video sources. It is also an excellent choice for multimedia systems and video wall controllers that demand high-quality video switching capabilities.

In summary, the TEA6415B from STMicroelectronics is a robust and efficient solution for managing multiple video inputs and outputs. Its combination of high channel count, exceptional video quality, low power consumption, and ease of use makes it a go-to choice for designers and engineers looking to create advanced video systems with reliable performance.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess