Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Use For General
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Maximum) 1mV at ±15V
Current - Input Bias (Maximum) 0.5μA at ±15V
Current - Quiescent (Maximum) 4.3mA
CMRR, PSRR 106dB CMRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number LT319
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1206649-LT319AN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT319AN CAD Model

Description

The LT319AN from Linear Technology is a high-performance precision operational amplifier designed for a wide array of applications requiring accurate and stable operational characteristics. This device is notable for its exceptional precision, which makes it an ideal choice for instrumentation, test equipment, and control systems where reliability and accuracy are paramount.

Key Features:

  • High Precision: The LT319AN boasts excellent offset voltage specifications, ensuring precise signal amplification with minimal error.
  • Low Noise: With its low noise performance, this op-amp is perfect for audio applications and other sensitive electronic circuits.
  • Stable Over Temperature: The device maintains its performance characteristics over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Fast Settling Time: It offers a quick settling time, which is crucial for high-speed analog-to-digital converters (ADCs) and sample-and-hold circuits.
  • High Gain Bandwidth Product: The LT319AN provides a high gain bandwidth product, facilitating its use in wideband amplifiers and fast signal processing applications.

Applications:

  • Instrumentation Amplifiers
  • Precision Data Systems
  • Sample-and-Hold Circuits
  • Active Filters
  • Industrial Control Systems

The LT319AN is housed in a robust package that ensures long-term reliability and stability. Its standard pin configuration allows for easy integration into existing designs without the need for significant PCB changes. Whether for upgrading current systems or developing new precision applications, the LT319AN from Linear Technology stands out as a superior choice for designers who demand the highest levels of performance and accuracy.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention