EN
  • EN
  • DE

LT30393

Part No LT30393
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071584-LT30393
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT30393 CAD Model

Description

Linear Technology LT30393 - High-Performance Voltage Regulator

The Linear Technology LT30393 is a state-of-the-art voltage regulator that delivers high performance, reliability, and efficiency for a wide range of applications. This advanced component is designed to meet the rigorous demands of today's electronic devices, providing precise voltage control and power management capabilities.

At the core of the LT30393's features is its ability to provide a stable and accurate output voltage, which is essential for sensitive electronic circuits. The device operates over a wide input voltage range, making it versatile for use in various systems that experience fluctuating power levels. Furthermore, its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-powered applications where every milliwatt counts.

The LT30393 boasts excellent thermal performance, thanks to its innovative design that facilitates heat dissipation. This feature allows the device to maintain optimal functionality even under high load conditions, thereby extending the lifespan of both the regulator and the electronic system it powers. Additionally, the regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, which safeguard the system against potential damage caused by abnormal operating conditions.

Another significant advantage of the LT30393 is its low quiescent current, which minimizes power consumption when the device is in standby mode. This characteristic is particularly important for portable and battery-operated devices, as it helps to prolong battery life and reduce the need for frequent recharging.

Designed with flexibility in mind, the LT30393 can be easily integrated into a variety of circuit designs due to its compact package and minimal external component requirements. Whether used in consumer electronics, automotive systems, industrial controls, or telecommunications equipment, the LT30393 is an excellent choice for engineers looking to enhance the performance and efficiency of their power supply designs.

In summary, the Linear Technology LT30393 voltage regulator is a high-quality component that combines precision, efficiency, and durability, making it a top choice for designers and engineers focused on creating advanced electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess