EN
  • EN
  • DE

LT3014BIS5#TRMPBF

Part No LT3014BIS5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.22V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA ~ 1mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Manufacturer Homepage www.linear.com
Win Source Part Number 714972-LT3014BIS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3014B
Introduction Date January 31, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3014BIS5#TRMPBF CAD Model

Description

Product Overview: LT3014BIS5#TRMPBF

The LT3014BIS5#TRMPBF is a high-performance, low dropout micro-power regulator designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of power management integrated circuits. This product is specifically tailored for applications that require efficient power conversion with minimal power loss, making it an ideal choice for battery-powered systems, portable devices, and power-sensitive applications.

Key Features

  • Low Dropout Voltage: The LT3014BIS5#TRMPBF offers a very low dropout voltage, ensuring efficient operation even at low input-to-output voltage differentials.
  • Wide Input Voltage Range: This regulator can handle an input voltage range from 4V to 80V, providing a versatile solution for various applications.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 60V via an external resistor divider, allowing for custom voltage settings tailored to specific needs.
  • Low Quiescent Current: It boasts an ultra-low quiescent current of 30µA, which significantly enhances battery life in portable applications.
  • Thermal Protection: The device includes internal thermal limit protection, which safeguards the regulator and the system under high-temperature conditions.
  • Stable with Low ESR Capacitors: The LT3014BIS5#TRMPBF is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing a stable and noise-free output.

Applications

This regulator is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • Avionics and Military Systems
  • Telecommunications Infrastructure
  • Energy Management and Solar-Powered Devices

Quality and Reliability

The LT3014BIS5#TRMPBF comes in a compact SOT-23 package, providing a space-saving solution without compromising performance. It is also available in a lead-free finish, adhering to RoHS standards and ensuring environmental compliance. With Linear Technology's commitment to quality, this product is designed for long-term reliability and performance in the most demanding conditions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7245 $51.7350
75+ $1.4150 $106.1250
110+ $1.3708 $150.7880
155+ $1.3266 $205.6230
195+ $1.2823 $250.0485
265+ $1.1497 $304.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess