EN
  • EN
  • DE

LT2205SJ

Part No LT2205SJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071549-LT2205SJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT2205SJ CAD Model

Description

The LT2205SJ is a high-performance product from Linear Technology, designed to cater to the demanding needs of modern electronics. This integrated circuit is well-suited for applications requiring precision, efficiency, and reliability. With its advanced features and robust design, the LT2205SJ is an ideal choice for professionals in various industries, including telecommunications, medical electronics, automotive systems, and industrial controls.

Key Features

  • High Precision: The LT2205SJ is engineered to deliver precise measurements and stable performance, making it an excellent choice for sensitive applications where accuracy is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures minimal power wastage, which is crucial for battery-powered devices and energy-saving applications.
  • Durability: Built to withstand harsh conditions, the LT2205SJ maintains its functionality over a wide range of temperatures and operating environments.
  • Easy Integration: The compact size and industry-standard packaging allow for seamless integration into a variety of circuit designs and products.

Applications

The versatile nature of the LT2205SJ makes it suitable for a broad spectrum of applications. It is particularly effective in:

  • High-precision instrumentation
  • Data acquisition systems
  • A/D converters
  • Signal processing units
  • Automotive electronics
  • Medical monitoring devices

Technical Specifications

The LT2205SJ boasts an impressive set of technical specifications that ensure top-notch performance:

Parameter Specification
Operating Temperature Range -40°C to +85°C
Supply Voltage Specified by design
Package Type SJ-type

Whether you're designing a new system or upgrading an existing one, the LT2205SJ from Linear Technology is a reliable and high-quality component that stands out for its performance and durability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess