EN
  • EN
  • DE

LB1672N

Part No LB1672N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75173-LB1672N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1672N CAD Model

Description

Introducing the LB1672N Motor Driver from ON Semiconductor

The LB1672N, brought to you by ON Semiconductor, is a versatile and robust motor driver integrated circuit designed to cater to a wide range of motor driving applications. ON Semiconductor, a pioneer in energy-efficient innovations, has engineered the LB1672N to provide a reliable and efficient solution for controlling small DC motors.

Key Features

  • Motor Type Compatibility: The LB1672N is capable of driving small DC motors, making it an ideal choice for precision control in compact devices.
  • Output Current: It offers a substantial output current, ensuring that it can handle the demands of most small motor applications without the need for additional components.
  • Low Saturation Voltage: The device is designed with a low saturation voltage, which minimizes power loss and improves efficiency during operation.
  • Integrated Protection Features: With built-in thermal shutdown and overcurrent protection, the LB1672N safeguards itself and the motor from potential damage due to excessive heat or load conditions.

Applications

The LB1672N is suitable for a variety of applications where precise motor control is required. Its compact size and power efficiency make it an excellent choice for portable and battery-powered devices. Typical applications include:

  • Office automation equipment
  • Consumer electronics
  • Small appliances
  • Automotive modules

Design and Integration

ON Semiconductor has designed the LB1672N with ease of integration in mind. Its compact package allows for seamless incorporation into space-constrained designs. Additionally, the motor driver is compatible with standard logic levels, allowing for straightforward interfacing with microcontrollers and other digital control circuits.

Quality and Reliability

As with all ON Semiconductor products, the LB1672N motor driver is manufactured to high standards of quality and reliability. Customers can trust this component to deliver consistent performance and longevity, even in demanding applications.

Whether for consumer gadgets, office machines, or automotive subsystems, the LB1672N from ON Semiconductor provides a dependable and efficient solution for small motor control needs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess