The LT1993CUD-10#PBF is a high-performance, low-distortion differential amplifier designed by Linear Technology. This precision amplifier is ideal for a variety of applications, including driving high-resolution analog-to-digital converters (ADCs), differential signal buffering, and high-speed signal processing.
Key Features
- High Gain Bandwidth: The LT1993CUD-10#PBF offers a wide gain bandwidth product, facilitating its use in high-frequency signal chains.
- Low Distortion: This amplifier is engineered to minimize distortion, making it suitable for precision applications where signal integrity is paramount.
- Fixed Gain Settings: The device comes with internally fixed gains, which simplifies the design process by eliminating the need for external gain-setting resistors.
- Single-Supply Operation: It can operate on a single supply, which is ideal for systems with limited power supply options.
- Shutdown Feature: An added shutdown feature allows users to reduce power consumption when the amplifier is not in active use.
Applications
The LT1993CUD-10#PBF is versatile and can be used in various applications across multiple industries. It is particularly suited for:
- Driving high-performance ADCs
- Differential signal acquisition systems
- Communications equipment
- Medical instrumentation
- Automated test equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.85V to 5.25V |
| Operating Temperature Range |
-40°C to 85°C |
| Package |
16-Lead QFN |
Quality and Reliability
Linear Technology ensures that the LT1993CUD-10#PBF meets high standards of quality and reliability. It is RoHS compliant and lead-free, making it suitable for environmentally sensitive applications. Its robust design allows it to perform consistently over a wide range of temperatures and supply voltages.