EN
  • EN
  • DE

UPTB48E3/TR7

Part No UPTB48E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 48VWM 84.3VC POWERMIT1 / 84.3V Clamp 1.78A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series UPT
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 48V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 84.3V
Current - Peak Pulse (10/1000µs) 1.78A
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package Powermite 1 (DO216-AA)
Base Product Number UPTB48
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1341433-UPTB48E3/TR7
Ultra Librarian 3D Model Ultra Librarian UPTB48E3/TR7 CAD Model

Description

The UPTB48E3/TR7 is a high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the power management and energy-efficient sectors. With its robust design and advanced technology, the UPTB48E3/TR7 is an ideal choice for engineers and designers looking for reliable and efficient components.

Key Features

  • High Efficiency: The UPTB48E3/TR7 is engineered for maximum energy efficiency, which is essential for reducing heat generation and improving system reliability.
  • Compact Design: This product is housed in a small package, making it suitable for space-constrained applications without compromising on performance.
  • Durability: Built to last, the UPTB48E3/TR7 can withstand harsh operating conditions, ensuring long-term stability and performance.
  • Easy Integration: The device is designed for easy integration into various circuit designs, providing flexibility for system architects and designers.

Applications

The UPTB48E3/TR7 is versatile and can be used in a plethora of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the UPTB48E3/TR7 is no exception. It is manufactured under strict quality control standards to ensure it meets the rigorous requirements of its intended applications. Additionally, Microchip provides extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully implement the UPTB48E3/TR7 into their designs.

Ordering Information

The UPTB48E3/TR7 is available for order in various quantities and packaging options to suit the needs of both small-scale projects and large production runs. For more information on pricing and availability, customers are encouraged to contact Microchip Technology or their authorized distributors.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess