EN
  • EN
  • DE

LT1963IS8

Part No LT1963IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071525-LT1963IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1963IS8 CAD Model

Description

The LT1963IS8 is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 1.5A with a dropout voltage of just 340mV at full load. This LDO is well-suited for applications requiring optimal power supply performance in terms of noise, transient response, and reliability.

Key Features:

  • Low Noise: The LT1963IS8 boasts an exceptionally low output noise of 40µVRMS, making it an ideal choice for sensitive RF and analog circuitry that demands a clean power source.
  • Fast Transient Response: Its fast transient response ensures stable output voltage during sudden changes in load, which is critical for high-speed digital circuits and noise-sensitive applications.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing design flexibility to cater to a wide range of applications.
  • Stable with Low ESR Capacitors: The LT1963IS8 is stable with ceramic, tantalum, or aluminum electrolytic capacitors, allowing for a more compact and cost-effective design.
  • Over-temperature and Over-current Protection: Built-in thermal and current limit protections safeguard the device and the system from adverse conditions, enhancing reliability and longevity.

Applications:

The LT1963IS8 is ideal for use in:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Power supplies for DSP and ASIC

Package Information:

This regulator is available in an 8-lead SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space. The compact size combined with the low thermal resistance of the package allows for efficient heat dissipation, even in tight spaces.

Conclusion:

Overall, the LT1963IS8 from Linear Technology is a robust, versatile, and reliable LDO regulator that offers superior performance for demanding applications. Its ease of use, coupled with its impressive feature set, makes it a preferred choice for designers looking to enhance the power management capabilities of their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess