EN
  • EN
  • DE

LCSP1002

Part No LCSP1002
Manufacturer L-com
Catalog OEM Parts (J - L)
Description Coaxial Surge Protector, 40KA, 2.7GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1069093-LCSP1002
Categories OEM Parts(J-L)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCSP1002 CAD Model

Description

The L-com LCSP1002 is a surge protector designed to safeguard sensitive electronic equipment from voltage spikes and surges. This surge protector is engineered to provide robust protection against transient voltage events, ensuring the longevity and reliability of connected devices.

Applications:

  • Networking Equipment: Protects routers, switches, and modems in network installations from power surges and lightning strikes.
  • Industrial Control Systems: Safeguards programmable logic controllers (PLCs), sensors, and other industrial automation components against voltage transients.
  • Telecommunications Infrastructure: Used in telephone systems, communication towers, and wireless networks to protect equipment from surge-related damage.
  • Security Systems: Protects surveillance cameras, alarm panels, and access control systems from electrical surges caused by lightning or power grid fluctuations.

Features:

  • High Surge Capacity: Provides a high surge current rating, allowing it to effectively absorb and dissipate large voltage transients.
  • Low Clamping Voltage: Offers a low clamping voltage to ensure that connected equipment is protected from harmful voltage levels.
  • Fast Response Time: Responds quickly to voltage surges, preventing damage to sensitive electronic components.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions and provide long-term reliability.
  • Easy Installation: Designed for easy installation, typically featuring standard connectors for seamless integration into existing systems.

Benefits:

  • Protection of Sensitive Equipment: Prevents damage to connected devices caused by voltage spikes, extending their lifespan and reducing maintenance costs.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures due to power surges, ensuring continuous operation.
  • Improved System Reliability: Enhances the reliability of electronic systems by providing a stable and protected power environment.
  • Cost Savings: Reduces the need for frequent equipment replacements and repairs, resulting in long-term cost savings.

Additional Details:

The L-com LCSP1002 surge protector is typically designed with multiple protection stages to provide comprehensive surge protection. It often includes features such as LED indicators to show the status of the surge protection circuitry. The surge protector may comply with industry standards such as IEEE and IEC surge protection standards. This protector is frequently used in both indoor and outdoor applications, offering versatile protection for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess