The LT1920IS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, known for its precision and reliability. Designed for a wide range of applications, this op-amp features low input offset voltage, low noise, and high speed, making it an excellent choice for critical signal processing tasks.
Key Features:
- Low Input Offset Voltage: Ensures high accuracy in amplification, making it ideal for precision instruments.
- High Speed: With a slew rate of 10V/μs and a gain bandwidth product of 10MHz, it can handle fast signals without distortion.
- Low Noise: Contributes to a clean signal amplification, which is crucial for sensitive applications such as medical or audio equipment.
- Single Supply Operation: Can operate from a single 4.5V to 36V supply or from dual supplies of ±2.25V to ±18V, adding to its versatility.
- Output Current: Capable of delivering up to 40mA of output current, suitable for driving a variety of loads.
- Thermal Shutdown: Built-in protection against overheating ensures long-term reliability and safety.
Applications:
The LT1920IS8#TRPBF is well-suited for a range of precision applications, including:
- Active Filters
- Test and Measurement Systems
- Data Conversion
- Medical Instrumentation
- Audio and Video Signal Processing
- Industrial Control Systems
Product Specifications:
The LT1920IS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for high-volume production. Linear Technology ensures that this op-amp meets stringent quality standards, providing reliable performance in a wide range of operating conditions.