EN
  • EN
  • DE

LT1818IS5#TRMPBF

Part No LT1818IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 400MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2500 V/μs
Gain Bandwidth Product (GBP) 400MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 9mA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058847-LT1818IS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1818IS5#TRMPBF CAD Model

Description

LT1818IS5#TRMPBF - High-Speed, Low-Power, Rail-to-Rail Input and Output Precision Op Amp

The LT1818IS5#TRMPBF is a high-performance operational amplifier (op amp) brought to you by Linear Technology, a company known for its precision electronic components. This particular model is designed to offer a blend of speed, power efficiency, and accuracy, making it suitable for a wide range of applications, including but not limited to, telecommunications, test equipment, and sensor interfaces.

With its rail-to-rail input and output capabilities, the LT1818IS5#TRMPBF provides excellent performance for both single supply and split supply operations. It operates over a supply range of 2.5V to 12.6V, which allows for flexibility in various circuit designs. Furthermore, the device features a low supply current of 1.1mA per amplifier, which is quite modest considering its 85MHz gain bandwidth product and 25V/μs slew rate.

One of the key advantages of the LT1818IS5#TRMPBF is its precision. It boasts an input offset voltage of only 1mV and an input bias current of 4nA, ensuring that the signal integrity is maintained throughout the signal processing path. This makes it an excellent choice for precision applications where the accuracy of the signal is paramount.

The LT1818IS5#TRMPBF is also designed to be robust, with an output that can drive loads as low as 500Ω to ±2.5V on ±5V supplies. This operational amplifier comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and makes it an excellent choice for portable and compact electronic systems.

For ease of integration into various designs, the LT1818IS5#TRMPBF is fully specified at 5V and ±5V supplies and from –40°C to 85°C, ensuring reliable performance across a broad range of operating conditions. Whether you're designing a high-speed A/D converter interface or a battery-powered instrument, the LT1818IS5#TRMPBF from Linear Technology is a solid choice that combines speed, efficiency, and precision in a single package.

Overall, the LT1818IS5#TRMPBF op amp stands out as a versatile component that can enhance the performance and reliability of your electronic designs, making it a valuable addition to any project where operational amplifier functionality is required.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6774 $53.4192
19+ $5.4789 $104.0991
29+ $5.3077 $153.9233
39+ $5.1365 $200.3235
51+ $4.9653 $253.2303
68+ $4.4516 $302.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess