EN
  • EN
  • DE

LT1809IS6#TRPBF

Part No LT1809IS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058813-LT1809IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1809IS6#TRPBF CAD Model

Description

LT1809IS6#TRPBF Product Image

The LT1809IS6#TRPBF from Linear Technology is a high-performance, single operational amplifier that comes in a compact SOT-23 package. It is designed to offer a perfect balance between speed and precision, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features:

  • High Speed: With a slew rate of 325V/μs and a gain bandwidth product of 325MHz, the LT1809IS6#TRPBF is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Noise: It exhibits an exceptionally low input voltage noise of just 2.5nV/√Hz at 1kHz, making it suitable for sensitive applications where noise is a critical factor.
  • Precision: The device offers excellent DC accuracy with a maximum input offset voltage of 1mV and an input offset voltage drift of just 10μV/°C, ensuring reliable performance over a wide temperature range.
  • Power Efficient: Despite its high-speed capabilities, the LT1809IS6#TRPBF operates with a supply current of just 4.6mA, making it a power-efficient choice for battery-powered devices.
  • Wide Supply Range: It can operate with a supply voltage range from 2.5V to 12.6V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The amplifier is capable of driving its output to within 40mV of either supply rail, which maximizes the dynamic range in single-supply operations.
  • Stable with Capacitive Loads: The operational amplifier is stable with capacitive loads up to 500pF, which is beneficial for driving cables or capacitive sensors.

Applications:

  • Active Filters
  • Fast Amplifiers
  • ADC/DAC Buffers
  • Video and RF Amplification
  • Telecommunications
  • Test Equipment

The LT1809IS6#TRPBF is supplied in a small SOT-23 package, which is ideal for space-constrained applications. Its combination of high speed, precision, and low power consumption, along with stability under capacitive loads, makes it a versatile choice for engineers and designers looking to improve the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess