EN
  • EN
  • DE

LT1803IS5#TRPBF

Part No LT1803IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 83MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 88 V/μs
Gain Bandwidth Product (GBP) 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 2.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 136141-LT1803IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1803IS5#TRPBF CAD Model

Description

Product Overview: LT1803IS5#TRPBF

The LT1803IS5#TRPBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, renowned for its precision electronic components. This particular model is part of Linear Technology's LT1803 series, designed to offer a blend of speed, power efficiency, and optimal performance for a wide range of applications.

Key Features

  • High Frequency: The LT1803IS5#TRPBF boasts a gain bandwidth product of 85MHz, making it suitable for high-speed signal processing tasks.
  • Low Voltage Operation: With the ability to operate on supply voltages ranging from 2.7V to 5.5V, this op-amp is ideal for battery-powered devices and low voltage systems.
  • Low Noise: It has a low input noise voltage, which ensures a clean amplification of the signal, minimizing the distortion and making it perfect for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, providing maximum dynamic range, which is particularly useful in single-supply operations.
  • Power Efficiency: The LT1803IS5#TRPBF consumes a low quiescent current, thereby reducing power consumption and extending battery life in portable applications.

Applications

The op-amp is versatile and can be employed in various circuits and systems, including:

  • Active Filters
  • ADC Buffer Amplifiers
  • Signal Conditioning
  • Data Acquisition Systems
  • Audio and Video Equipment

Package and Quality

The LT1803IS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The product is also available in tape and reel packaging (designated by the 'TRPBF' suffix), facilitating automated assembly processes for high-volume production.

Linear Technology ensures that all their products meet stringent quality standards, and the LT1803IS5#TRPBF is no exception. It is designed for reliability and consistent performance, making it a trusted choice for both commercial and industrial applications.

Whether you're designing a sophisticated audio system, a precision measurement device, or any other application that requires high-speed and accurate signal amplification, the LT1803IS5#TRPBF is an excellent choice that combines efficiency with high performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess