LT1797IS5#TRMPBF - High-Speed Operational Amplifier
The LT1797IS5#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a blend of speed, precision, and versatility for a wide array of applications. This op-amp boasts a high slew rate and bandwidth, making it suitable for video, A/D buffer, and fast amplifiers in data acquisition systems.
With its single supply operation ranging from 2.7V to 6V and dual supply operation from ±1.35V to ±3V, the LT1797IS5#TRMPBF provides designers with the flexibility to use it in various configurations. The low offset voltage and low input bias current ensure high accuracy, which is critical in precision applications.
The device comes in a compact SOT-23 package, ideal for space-constrained applications without compromising performance. The LT1797IS5#TRMPBF is also fully specified at 3V and 5V, which allows for seamless integration into both existing and new designs without the need for additional design considerations or alterations.
Key Features:
- High slew rate: 7V/μs typical
- Wide bandwidth: 50MHz gain bandwidth product
- Low input offset voltage: 3mV maximum
- Low input bias current: 10nA maximum
- Operating temperature range: -40°C to 85°C
- Supply current: 2.8mA typical
- Output current: 30mA typical
- Compact SOT-23 package
The LT1797IS5#TRMPBF operational amplifier is a testament to Linear Technology's commitment to providing high-quality, reliable components for the most demanding electronic applications. Whether used in signal conditioning, active filters, or high-speed integrators, this op-amp is engineered to deliver exceptional performance where it matters most.
With its combination of speed, precision, and low power consumption, the LT1797IS5#TRMPBF is an excellent choice for designers looking to enhance their systems with a robust and versatile operational amplifier.