EN
  • EN
  • DE

MIC2542-1BM

Part No MIC2542-1BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319818-MIC2542-1BM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2542-1BM CAD Model

Description

MIC2542-1BM: High-Side Power Switch from Microchip Technology

The MIC2542-1BM is a high-side MOSFET switch designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular component is part of Microchip's extensive range of power management solutions, and it is specifically engineered to provide a reliable, high-performance switch for power distribution systems.

The MIC2542-1BM offers a range of features that make it ideal for applications where power distribution needs to be controlled with precision and efficiency. It is a single-channel switch with an integrated charge pump that ensures the gate of the MOSFET is adequately driven, providing a low on-resistance. This feature is crucial for applications that require minimal voltage drop and power loss across the switch.

With a wide operating voltage range of 4.5V to 5.5V, the MIC2542-1BM is versatile and can be used in various systems without the need for additional voltage regulation. Its ability to handle continuous currents up to 2A makes it suitable for moderate power applications, including USB hubs, peripheral ports, and hot-swap supplies.

Safety is a key aspect of the MIC2542-1BM's design. It incorporates several protective features to ensure the longevity of both the switch and the systems it is used in. Thermal shutdown protection guards against overheating, while under-voltage lockout (UVLO) prevents operation at dangerously low voltages. Furthermore, the device includes current-limiting circuitry to prevent damage from overcurrent conditions, and a fault status flag is available to signal the system in the event of an overcurrent or thermal shutdown condition.

The MIC2542-1BM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications. Its lead-free and RoHS-compliant construction aligns with environmental regulations, ensuring that it can be used in products marketed globally.

In summary, the MIC2542-1BM from Microchip Technology is a robust, high-side power switch that offers efficient power distribution control with built-in safety features, suitable for a wide array of electronic applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess