EN
  • EN
  • DE

LT1795IFZ#TR

Part No LT1795IFZ#TR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Reel(TR)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Current - Supply 29mA
Current - Output / Channel 1A
Voltage - Supply, Single/Dual (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 20-TSSOP-EP
Win Source Part Number 002750-LT1795IFZ#TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1795IFZ#TR CAD Model

Description

Linear Technology LT1795IFZ#TR Product Overview

The LT1795IFZ#TR is a high-performance operational amplifier (op-amp) from Linear Technology, designed for industrial and automotive applications that demand precision, robustness, and reliability. This component is particularly suited for situations requiring low noise, high output drive capability, and the stability to drive capacitive loads.

Key Features:

  • Wide Operating Voltage Range: The LT1795IFZ#TR operates over a wide supply voltage range, making it versatile for various applications. This feature allows it to be integrated into systems with different power requirements without the need for additional voltage regulation components.
  • High Output Current: With its ability to deliver high output current, this op-amp can drive heavy loads without compromising performance. This makes it an excellent choice for power-hungry applications or those requiring direct control of actuators or other high-current devices.
  • Low Noise Performance: The LT1795IFZ#TR is designed to maintain low noise levels, ensuring signal integrity and precision in sensitive applications such as audio processing, instrumentation, and control systems.
  • Thermal Protection: Built-in thermal protection safeguards the op-amp from damage due to overheating. This feature enhances the LT1795IFZ#TR's reliability and longevity, especially in harsh operating environments.
  • Stable with Capacitive Loads: The device is stable with capacitive loads, which is critical in applications involving digital-to-analog converters (DACs), filters, or other capacitive elements. This stability helps prevent oscillations and ensures consistent performance.

Applications:

The LT1795IFZ#TR is a versatile component that can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications
  • Audio equipment
  • Instrumentation
  • Active filters

With its robust design and high-quality performance, the LT1795IFZ#TR from Linear Technology is an excellent choice for designers looking for an op-amp that can meet the demands of challenging environments and complex applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess