EN
  • EN
  • DE

LT1792CN8#PBF

Part No LT1792CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 200μV
Operating Supply Current 4.2mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780702-LT1792CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1792
Introduction Date May 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1792CN8#PBF CAD Model

Description

Product Overview: LT1792CN8#PBF by Linear Technology

The LT1792CN8#PBF is a high-performance, precision operational amplifier (op-amp) from Linear Technology, a company known for its reliable and innovative analog ICs. This particular model is designed to offer excellent accuracy and stability, making it an ideal choice for high-end instrumentation, data acquisition systems, and other applications requiring precise signal conditioning.

Key Features

  • Low Noise: The LT1792CN8#PBF boasts an ultra-low noise performance, which minimizes background noise and enhances signal integrity.
  • High Precision: With its precision specifications, this op-amp ensures accurate signal amplification, which is critical for sensitive applications.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supplies and making it versatile for different system designs.
  • Robust Output Drive: The LT1792CN8#PBF can drive heavy loads while maintaining linearity, which is essential for driving ADCs or interfacing with other high-impedance devices.

Package and Temperature Range

The op-amp comes in an 8-pin PDIP package, denoted by the 'N8' in its part number, which is suitable for through-hole mounting on printed circuit boards. The suffix '#PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Additionally, it is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment

In conclusion, the LT1792CN8#PBF from Linear Technology is a superior choice for designers seeking an op-amp that delivers precision, low noise, and high stability. Its robust design and flexible operating parameters make it adaptable to a wide array of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess