EN
  • EN
  • DE

LT1792AIN8#PBF

Part No LT1792AIN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 200μV
Operating Supply Current 4.2mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780701-LT1792AIN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1792
Introduction Date May 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1792AIN8#PBF CAD Model

Description

The LT1792AIN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology that is designed to offer a perfect blend of features for a wide range of applications. This precision op-amp is known for its low noise, high output drive, and low distortion, making it an ideal choice for audio, instrumentation, and control system applications.

Key Features

  • Low Noise: With a low input noise voltage, the LT1792AIN8#PBF provides excellent signal integrity, which is crucial for sensitive applications such as audio amplification and sensor signal conditioning.
  • High Output Drive: Capable of driving heavy loads, this op-amp can deliver the required current to a wide range of output devices without compromising performance.
  • Low Distortion: The precision design minimizes harmonic distortion, ensuring clear and accurate signal amplification.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, making it versatile for various applications without the risk of oscillation.
  • Wide Supply Range: It operates with a supply range from 4V to 36V, accommodating single or dual power supply configurations and making it adaptable to different system designs.
  • Robust Temperature Performance: The LT1792AIN8#PBF operates over a wide temperature range, ensuring consistent performance in a variety of environmental conditions.

Applications

The versatility of the LT1792AIN8#PBF makes it suitable for a diverse array of applications, including:

  • High-quality audio amplification
  • Precision data acquisition
  • Active filters and oscillators
  • Buffer amplifiers
  • Industrial control systems

Product Specifications

Parameter Value
Part Number LT1792AIN8#PBF
Package Type 8-Lead PDIP
Temperature Range -40°C to 85°C
Supply Voltage Range 4V to 36V

With its exceptional balance of features, the LT1792AIN8#PBF from Linear Technology stands out as a reliable and versatile choice for designers seeking a high-quality operational amplifier for their demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess